PHOENIX CONTACT USA Terminal Blocks - Specialized 3040656

Description
TERM BLK PLUG 2POS 5.2MM BLUE
Request a Quote Datasheet
Description
TERM BLK PLUG 2POS 5.2MM BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-3959-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-3959-ND
Terminal Blocks - Specialized 277-3959-ND
TERM BLK PLUG 2POS 5.2MM BLUE

TERM BLK PLUG 2POS 5.2MM BLUE

Buy Now Datasheet
DIN Rail Terminal Blocks - 2249907 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2249907
DIN Rail Terminal Blocks 2249907
Phoenix Contact 3040656

Phoenix Contact 3040656

Supplier's Site
DIN Rail Terminal Blocks - 3040656 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3040656
DIN Rail Terminal Blocks 3040656
DIN Rail Terminal Blocks ST 2.5/ 1P BU

DIN Rail Terminal Blocks ST 2.5/ 1P BU

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3959-ND 2249907 3040656
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.002 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Through terminal block - 2001-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers