CONN TERM BLK FEED THRU 12-28AWG
DIN Rail Terminal Blocks STTB 2.5-TWIN-PV
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-9566-ND | 3038545 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Spring Clamp; Spring Cage |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Dual Level Bridged | DIN Rail Terminal Blocks |
| North American | 12 to 28 AWG | 28 to 12 AWG |