Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 3038532

Description
DIN Rail Terminal Blocks Feed-thru MOD TERM GREEN-YELLOW
Datasheet
Description
DIN Rail Terminal Blocks Feed-thru MOD TERM GREEN-YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3038532
DIN Rail Terminal Blocks 3038532
DIN Rail Terminal Blocks Feed-thru MOD TERM GREEN-YELLOW

DIN Rail Terminal Blocks Feed-thru MOD TERM GREEN-YELLOW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3038532
Product Name DIN Rail Terminal Blocks
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-17D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers