PHOENIX CONTACT USA Din Rail, Channel 3038464

Description
Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3614-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3614-ND
Din Rail, Channel 277-3614-ND
Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG

Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Push In, Spring Current - IEC: 22 A Voltage - IEC: 500V Current - UL: 20 A Color: Gray Package: Bulk Material - Insulation: Polyamide (PA), Nylon Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Push In, Spring
Current - IEC: 22 A
Voltage - IEC: 500V
Current - UL: 20 A
Color: Gray
Package: Bulk
Material - Insulation: Polyamide (PA), Nylon
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Sttbs 2 5 Phoenix Contact - 16X3159 - Newark, An Avnet Company
Chicago, IL, United States
Sttbs 2 5 Phoenix Contact
16X3159
Sttbs 2 5 Phoenix Contact 16X3159
STTBS 2 5

STTBS 2 5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-3614-ND 16X3159
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel Sttbs 2 5 Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers