PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3038338

Description
CONN TERM BLK FEED THRU 10-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-15097-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15097-ND
Terminal Blocks - Din Rail, Channel 277-15097-ND
CONN TERM BLK FEED THRU 10-28AWG

CONN TERM BLK FEED THRU 10-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 7768100 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7768100
DIN Rail Terminal Blocks 7768100
Phoenix Contact 3038338

Phoenix Contact 3038338

Supplier's Site
DIN Rail Terminal Blocks - 3038338 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3038338
DIN Rail Terminal Blocks 3038338
DIN Rail Terminal Blocks ST 4-PE/3L

DIN Rail Terminal Blocks ST 4-PE/3L

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-15097-ND 7768100 3038338
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Spring Clamp; Spring clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
North American 10 to 28 AWG 28 to 10 AWG
International 0.08 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers