PHOENIX CONTACT USA Din Rail, Channel 3038150

Description
Terminal Block Connector 3 Position Feed Through Gray 8-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Gray 8-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3892-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3892-ND
Din Rail, Channel 277-3892-ND
Terminal Block Connector 3 Position Feed Through Gray 8-24 AWG

Terminal Block Connector 3 Position Feed Through Gray 8-24 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Push In, Spring Current - IEC: 41 A Voltage - IEC: 800V Current - UL: 50 A Voltage - UL: 600V Color: Gray Package: Bulk Material - Insulation: Polyamide (PA), Nylon Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Push In, Spring
Current - IEC: 41 A
Voltage - IEC: 800V
Current - UL: 50 A
Voltage - UL: 600V
Color: Gray
Package: Bulk
Material - Insulation: Polyamide (PA), Nylon
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-3892-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-8116-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-642P-1131 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details