PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3037782

Description
CONN TERM BLK FEED THRU 10-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3890-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3890-ND
Terminal Blocks - Din Rail, Channel 277-3890-ND
CONN TERM BLK FEED THRU 10-28AWG

CONN TERM BLK FEED THRU 10-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 7767886 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7767886
DIN Rail Terminal Blocks 7767886
Phoenix Contact 3037782

Phoenix Contact 3037782

Supplier's Site
DIN Rail Terminal Blocks - 3037782 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3037782
DIN Rail Terminal Blocks 3037782
DIN Rail Terminal Blocks ST 4-QUATTRO-DIO 1N 5408/L-R

DIN Rail Terminal Blocks ST 4-QUATTRO-DIO 1N 5408/L-R

Buy Now Datasheet
Multiple conductor spring-cage terminalblock,cwith integrated diode - 70169910 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiple conductor spring-cage terminalblock,cwith integrated diode
70169910
Multiple conductor spring-cage terminalblock,cwith integrated diode 70169910
Multiple conductor spring-cage terminalblock,cwith integrated diode

Multiple conductor spring-cage terminalblock,cwith integrated diode

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3890-ND 7767886 3037782 70169910
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Multiple conductor spring-cage terminalblock,cwith integrated diode
Termination Options Spring Clamp Spring Clamp; Spring clamp Spring Clamp; Spring Cage
Features Diode
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 28 AWG 28 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - FTB-803-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2954 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details