PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3037151

Description
CONN TERM BLK FEED THRU 10-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3588-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3588-ND
Terminal Blocks - Din Rail, Channel 277-3588-ND
CONN TERM BLK FEED THRU 10-28AWG

CONN TERM BLK FEED THRU 10-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3037151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3037151
DIN Rail Terminal Blocks 3037151
DIN Rail Terminal Blocks ST-4 RD

DIN Rail Terminal Blocks ST-4 RD

Buy Now Datasheet
Terminal Block, Feed-Through; 1; 2; 20 to 10 AWG; 600 V; 30 A; 8 KV; PA; 10 mm - 70169314 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Feed-Through; 1; 2; 20 to 10 AWG; 600 V; 30 A; 8 KV; PA; 10 mm
70169314
Terminal Block, Feed-Through; 1; 2; 20 to 10 AWG; 600 V; 30 A; 8 KV; PA; 10 mm 70169314
Red , Feed-Through Terminal Blocks with Spring-Cage Connection

Red , Feed-Through Terminal Blocks with Spring-Cage Connection

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3588-ND 3037151 70169314
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Feed-Through; 1; 2; 20 to 10 AWG; 600 V; 30 A; 8 KV; PA; 10 mm
Termination Options Spring Clamp Spring Clamp; Spring Cage Spring Clamp
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0 UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Single Feed Through
North American 10 to 28 AWG 28 to 10 AWG 10 to 28 AWG
International 0.08 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2208.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Fuse plug - 2003-911/1000-923 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Voltage Rating 250 volts
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details