PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3037083

Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3673-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3673-ND
Terminal Blocks - Din Rail, Channel 277-3673-ND
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3037083 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3037083
DIN Rail Terminal Blocks 3037083
DIN Rail Terminal Blocks ST 2.5 YE

DIN Rail Terminal Blocks ST 2.5 YE

Buy Now Datasheet
Terminal Block, Feed-Through; 26 to 12 AWG; 600 V; 20 A; Spring-Cage; Yellow - 70169300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Feed-Through; 26 to 12 AWG; 600 V; 20 A; Spring-Cage; Yellow
70169300
Terminal Block, Feed-Through; 26 to 12 AWG; 600 V; 20 A; Spring-Cage; Yellow 70169300
Width: 5.2 mm, Yellow, Feed-Through Terminal Blocks with Spring-Cage Connection

Width: 5.2 mm, Yellow, Feed-Through Terminal Blocks with Spring-Cage Connection

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3673-ND 3037083 70169300
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Feed-Through; 26 to 12 AWG; 600 V; 20 A; Spring-Cage; Yellow
Termination Options Spring Clamp Spring Clamp; Spring Cage Spring Clamp
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0 UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Single Feed Through
North American 12 to 28 AWG 28 to 12 AWG 12 to 28 AWG
International 0.08 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2400.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6779 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details