Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Push In, Spring
Current - IEC: 17.5 A
Voltage - IEC: 500V
Current - UL: 15 A
Voltage - UL: 300V
Color: Red
Package: Bulk
Material - Insulation: Polyamide (PA), Nylon
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Terminal - Width: 4.2mm
Feed-Through Terminal Block, 2 Pos, 17.5A, 500V, Cable Mount Product overview: 3037038 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, 500V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3037038 can be used for catalog matching and distributor lookup.
Terminal Block Connector 2 Position Feed Through Red 14-26 AWG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-3037038 | 277-3865-ND | |
| Product Name | Connectors, Interconnects Terminal Blocks Din Rail, Channel | 17.5A 500V Electronic Connector | Din Rail, Channel |
| Connector Type | DIN Connector | DIN Connector |