PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3036563

Description
CONN TERM BLK DISCONN 10-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3405-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3405-ND
Terminal Blocks - Din Rail, Channel 277-3405-ND
CONN TERM BLK DISCONN 10-28AWG

CONN TERM BLK DISCONN 10-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8040371 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8040371
DIN Rail Terminal Blocks 8040371
Phoenix Contact 3036563

Phoenix Contact 3036563

Supplier's Site
DIN Rail Terminal Blocks - 3036563 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3036563
DIN Rail Terminal Blocks 3036563
DIN Rail Terminal Blocks ST 4-HESILA 250

DIN Rail Terminal Blocks ST 4-HESILA 250

Buy Now Datasheet
Fuse terminal block with LED for mounting on NS 35 - 70170083 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse terminal block with LED for mounting on NS 35
70170083
Fuse terminal block with LED for mounting on NS 35 70170083
Fuse terminal block with LED for mounting on NS 35

Fuse terminal block with LED for mounting on NS 35

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3405-ND 8040371 3036563 70170083
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Fuse terminal block with LED for mounting on NS 35
Termination Options Spring Clamp Spring Clamp; Spring clamp Spring Clamp; Spring Cage
Features Diode
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Fuse Holder or Fuse Block
North American 10 to 28 AWG 28 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-02D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers