PHOENIX CONTACT USA DIN Rail Terminal Blocks 3036495

Description
Phoenix Contact 3036495
Request a Quote Datasheet
Description
Phoenix Contact 3036495
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8040362 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8040362
DIN Rail Terminal Blocks 8040362
Phoenix Contact 3036495

Phoenix Contact 3036495

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3912-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3912-ND
Terminal Blocks - Din Rail, Channel 277-3912-ND
CONN TERM BLK DISCONN 10-28AWG

CONN TERM BLK DISCONN 10-28AWG

Buy Now Datasheet
Fuse terminal block with LED terminal width: 8.2 mm, color: Black - 70169911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse terminal block with LED terminal width: 8.2 mm, color: Black
70169911
Fuse terminal block with LED terminal width: 8.2 mm, color: Black 70169911
Fuse terminal block with LED terminal width: 8.2 mm, color: Black

Fuse terminal block with LED terminal width: 8.2 mm, color: Black

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3036495
DIN Rail Terminal Blocks 3036495
DIN Rail Terminal Blocks ST-4-FSI/C-LED 12

DIN Rail Terminal Blocks ST-4-FSI/C-LED 12

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8040362 277-3912-ND 70169911 3036495
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Fuse terminal block with LED terminal width: 8.2 mm, color: Black DIN Rail Terminal Blocks
Termination Options Spring Clamp; Spring clamp Spring Clamp Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant RoHS Compliant UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Features Diode
Terminal Block Type Single Feed Through Fuse Holder or Fuse Block DIN Rail Terminal Blocks
North American 10 to 28 AWG 10 to 28 AWG 28 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Barrier Strips - 1-1546671-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Contact elements - Contact element EF - (N) - EF103.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details