CONN TERM BLK FEED THRU 10-28AWG
Feed-through terminal block with spring-cage connection color: gray
DIN Rail Terminal Blocks STS 4 ANGLED FEEDTHRU TBK
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7767927 | 277-3732-ND | 70170011 | 3036424 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Feed-through terminal block with spring-cage connection color: gray | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp; Spring clamp | Spring Clamp | Spring Clamp; Spring Cage | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 10 to 28 AWG | 28 to 10 AWG |