PHOENIX CONTACT USA DIN Rail Terminal Blocks 3036136

Description
Phoenix Contact 3036136
Request a Quote Datasheet
Description
Phoenix Contact 3036136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 5015366 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
5015366
DIN Rail Terminal Blocks 5015366
Phoenix Contact 3036136

Phoenix Contact 3036136

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3455-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3455-ND
Terminal Blocks - Din Rail, Channel 277-3455-ND
CONN TERM BLK GROUND 6-16 AWG

CONN TERM BLK GROUND 6-16 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3036136 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3036136
DIN Rail Terminal Blocks 3036136
DIN Rail Terminal Blocks ST 10-PE

DIN Rail Terminal Blocks ST 10-PE

Buy Now Datasheet
Spring Cage Ground Terminal Block, AWG:16-6 - 70169286 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spring Cage Ground Terminal Block, AWG:16-6
70169286
Spring Cage Ground Terminal Block, AWG:16-6 70169286
Spring Cage Ground Terminal Block, AWG:16-6

Spring Cage Ground Terminal Block, AWG:16-6

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 5015366 277-3455-ND 3036136 70169286
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Spring Cage Ground Terminal Block, AWG:16-6
Termination Options Spring Clamp; Spring clamp Spring Clamp Spring Clamp; Spring Cage Spring Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Ground Circuit Terminal
North American 6 to 16 AWG 24 to 6 AWG 6 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-101-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-03A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Actuator terminal block - 2000-5310/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details