CONN TERM BLK FEED THRU 6-16 AWG
DIN Rail Terminal Blocks ST 10
Gray , Feed-Through Terminal Blocks with Spring-Cage Connection
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 5015423 | 277-3361-ND | 3036110 | 70169284 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Feed-Through; 1; 2; 16 to 6 AWG; 600 V; 65 A; 8 KV; PA; 18 mm |
| Termination Options | Spring Clamp; Spring clamp | Spring Clamp | Spring Clamp; Spring Cage | Spring Clamp |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | UL Recognized Component Mark (US and Canadian); VDE Component Mark |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Single Feed Through | |
| North American | 6 to 16 AWG | 24 to 6 AWG | 6 to 24 AWG | |
| International | 0.20 to 16.00 mm2 |