CONN TERM BLK FEED THRU 12-28AWG
DIN Rail Terminal Blocks ST 2.5-PE/L/L
Three-level terminal block with spring-cage connection width: 5.2 mm
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7427427 | 277-3450-ND | 3036097 | 70169924 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Three-level terminal block with spring-cage connection width: 5.2 mm |
| Termination Options | Spring Clamp; Spring clamp | Spring Clamp | Spring Clamp; Spring Cage | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| North American | 12 to 28 AWG | 28 to 12 AWG | ||
| International | 0.08 to 4.00 mm2 |