PHOENIX CONTACT USA DIN Rail Terminal Blocks 3036084

Description
Phoenix Contact 3036084
Request a Quote Datasheet
Description
Phoenix Contact 3036084
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7768006 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7768006
DIN Rail Terminal Blocks 7768006
Phoenix Contact 3036084

Phoenix Contact 3036084

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3630-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3630-ND
Terminal Blocks - Din Rail, Channel 277-3630-ND
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3036084 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3036084
DIN Rail Terminal Blocks 3036084
DIN Rail Terminal Blocks ST 2.5-PE/L/N

DIN Rail Terminal Blocks ST 2.5-PE/L/N

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7768006 277-3630-ND 3036084
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp; Spring clamp Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
North American 12 to 28 AWG 28 to 12 AWG
International 0.08 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.258 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2002-2437 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers