PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3035696

Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-7958-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-7958-ND
Terminal Blocks - Din Rail, Channel 277-7958-ND
CONN TERM BLK DISCONNECT 8-20AWG

CONN TERM BLK DISCONNECT 8-20AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8574770 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8574770
DIN Rail Terminal Blocks 8574770
Phoenix Contact 3035696

Phoenix Contact 3035696

Supplier's Site
DIN Rail Terminal Blocks - 3035696 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3035696
DIN Rail Terminal Blocks 3035696
DIN Rail Terminal Blocks PTME 6 HV

DIN Rail Terminal Blocks PTME 6 HV

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-7958-ND 8574770 3035696
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 20 AWG 8 AWG 20 to 8 AWG
International 0.50 to 10.00 mm2 0.50 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.356 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details