PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3035695

Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-8011-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-8011-ND
Terminal Blocks - Din Rail, Channel 277-8011-ND
CONN TERM BLK DISCONNECT 8-20AWG

CONN TERM BLK DISCONNECT 8-20AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3035695 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3035695
DIN Rail Terminal Blocks 3035695
DIN Rail Terminal Blocks PTME 6 HV BU

DIN Rail Terminal Blocks PTME 6 HV BU

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8011-ND 3035695
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 20 AWG 20 to 8 AWG
International 0.50 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details