PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3035247

Description
CONN TERM BLK 10-28 AWG GRAY
Request a Quote Datasheet
Description
CONN TERM BLK 10-28 AWG GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 3035247-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
3035247-ND
Terminal Blocks - Din Rail, Channel 3035247-ND
CONN TERM BLK 10-28 AWG GRAY

CONN TERM BLK 10-28 AWG GRAY

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3035247
DIN Rail Terminal Blocks 3035247
DIN Rail Terminal Blocks ST 4-DIO 1N 5408/R-L

DIN Rail Terminal Blocks ST 4-DIO 1N 5408/R-L

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3035247-ND 3035247
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Spring Clamp; Spring Cage
Features Diode
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 28 AWG 10 to ? AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.206 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details