CONN TERM BLK 10-28 AWG GRAY
DIN Rail Terminal Blocks ST 4-DIO 1N 5405/L-R
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 3035234-ND | 3035234 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Spring Clamp; Spring Cage |
| Features | Diode | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |
| North American | 10 to 28 AWG | 10 to ? AWG |