PHOENIX CONTACT USA DIN Rail Terminal Blocks 3033113

Description
DIN Rail Terminal Blocks UKN 16 N BU
Datasheet
Description
DIN Rail Terminal Blocks UKN 16 N BU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3033113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3033113
DIN Rail Terminal Blocks 3033113
DIN Rail Terminal Blocks UKN 16 N BU

DIN Rail Terminal Blocks UKN 16 N BU

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3033113
Product Name DIN Rail Terminal Blocks
Termination Options Special / Hybrid
Approvals VDE Component Mark; UL 94 V-2
Terminal Block Type DIN Rail Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.965 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers