PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3031843

Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-9541-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-9541-ND
Terminal Blocks - Din Rail, Channel 277-9541-ND
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3031843 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3031843
DIN Rail Terminal Blocks 3031843
DIN Rail Terminal Blocks STI 2.5-PE/L/N

DIN Rail Terminal Blocks STI 2.5-PE/L/N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9541-ND 3031843
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 12 to 28 AWG 28 to 12 AWG
International 0.08 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Double Row Barrier Terminal Blocks - HD-20A-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Mounting Ends
Termination Options QCTerminals and Jumpers
Approvals UL Listing Mark; ROHS
View Details
Through terminal block - 2001-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers