PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3031487

Description
CONN TERM BLK FEED THRU 8-24 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 8-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3285-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3285-ND
Terminal Blocks - Din Rail, Channel 277-3285-ND
CONN TERM BLK FEED THRU 8-24 AWG

CONN TERM BLK FEED THRU 8-24 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 4580869 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4580869
DIN Rail Terminal Blocks 4580869
Phoenix Contact 3031487

Phoenix Contact 3031487

Supplier's Site
Terminal Block, Feed-Through; 1; 2; 20 to 8 AWG; 600 V; 50 A; 8 KV; PA; 12 mm - 70169260 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Feed-Through; 1; 2; 20 to 8 AWG; 600 V; 50 A; 8 KV; PA; 12 mm
70169260
Terminal Block, Feed-Through; 1; 2; 20 to 8 AWG; 600 V; 50 A; 8 KV; PA; 12 mm 70169260
ST Series Spring Cage Terminal Blocks Spring cage terminal blocks are gaining attention because of their top-entry, speed of termination and push-in bridging systems. The wiring technician has a view of the connection points and the wire ducts can be positioned very close to the rail assemblies. If the screw clamp is not torqued with a power screwdriver, the spring cage is about 10-15% faster. A push-in style jumper is typical and if a dual channel design is chosen, you have a very flexible system to handle chain and multi-position bridging. This results in a lower installed cost. The outstanding feature of the ST spring cage feed-through terminal block is their space saving design and optimized handling. Specifications: Current Rating: ST1.5 - 15 A; ST2.5/4 - 30 A; ST6 - 50 A Voltage Rating: 600 V (Except ST1.5 Which Is 300 V)

ST Series Spring Cage Terminal Blocks
Spring cage terminal blocks are gaining attention because of their top-entry, speed of termination and push-in bridging systems. The wiring technician has a view of the connection points and the wire ducts can be positioned very close to the rail assemblies. If the screw clamp is not torqued with a power screwdriver, the spring cage is about 10-15% faster. A push-in style jumper is typical and if a dual channel design is chosen, you have a very flexible system to handle chain and multi-position bridging. This results in a lower installed cost.
The outstanding feature of the ST spring cage feed-through terminal block is their space saving design and optimized handling.
Specifications:

  • Current Rating: ST1.5 - 15 A; ST2.5/4 - 30 A; ST6 - 50 A
  • Voltage Rating: 600 V (Except ST1.5 Which Is 300 V)
Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3031487
DIN Rail Terminal Blocks 3031487
DIN Rail Terminal Blocks ST 6

DIN Rail Terminal Blocks ST 6

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3285-ND 4580869 70169260 3031487
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Feed-Through; 1; 2; 20 to 8 AWG; 600 V; 50 A; 8 KV; PA; 12 mm DIN Rail Terminal Blocks
Termination Options Spring Clamp Spring Clamp; Spring clamp Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant RoHS Compliant UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Single Feed Through DIN Rail Terminal Blocks
North American 8 to 24 AWG 8 to 24 AWG 24 to 8 AWG
International 0.20 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Quick Connect (0.250"), Solder Holes
View Details
Terminals - 2222.5 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Light terminal block ELD - ELDE.N-RD-BU-WH-24VDC -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details