PHOENIX CONTACT USA DIN Rail Terminal Blocks 3031461

Description
Phoenix Contact 3031461
Request a Quote Datasheet
Description
Phoenix Contact 3031461
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 6483215 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6483215
DIN Rail Terminal Blocks 6483215
Phoenix Contact 3031461

Phoenix Contact 3031461

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3359-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3359-ND
Terminal Blocks - Din Rail, Channel 277-3359-ND
CONN TERM BLK GROUND 10-28AWG

CONN TERM BLK GROUND 10-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3031461 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3031461
DIN Rail Terminal Blocks 3031461
DIN Rail Terminal Blocks ST-4 QUATTRO PE

DIN Rail Terminal Blocks ST-4 QUATTRO PE

Buy Now Datasheet
Terminal Block; 10 AWG; Green-Yellow; 1; 2; PA; 87 mm L x 6.2 mm W x 36.5 mm H - 70169254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 10 AWG; Green-Yellow; 1; 2; PA; 87 mm L x 6.2 mm W x 36.5 mm H
70169254
Terminal Block; 10 AWG; Green-Yellow; 1; 2; PA; 87 mm L x 6.2 mm W x 36.5 mm H 70169254
Plug-In Bridge for Cross-Connections in the Terminal Center, Red Color Green-yellow color Insulation material PA.

Plug-In Bridge for Cross-Connections in the Terminal Center, Red Color

  • Green-yellow color
    Insulation material PA.
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6483215 277-3359-ND 3031461 70169254
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block; 10 AWG; Green-Yellow; 1; 2; PA; 87 mm L x 6.2 mm W x 36.5 mm H
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 UL Recognized Component Mark (US and Canadian); VDE Component Mark
Termination Options Spring Clamp Spring Clamp; Spring Cage Spring Clamp
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Ground Circuit Terminal
North American 10 to 28 AWG 28 to 10 AWG 10 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - CBFXX0R9 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
Disconnect terminal block - 2002-1871 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers