CONN TERM BLK FEED THRU 10-28AWG
Terminal Block with Spring-Cage Connection, PA Insulating Material
DIN Rail Terminal Blocks STTB 4
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3410-ND | 5015388 | 70169275 | 3031429 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block; 28-10 AWG; Gray; 2; 4; PA; 83.5 mm L x 6.2 mm W x 47.5 mm H; 3 | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Spring Clamp | Spring Clamp; Spring Cage | |
| Approvals | RoHS Compliant | RoHS Compliant | UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Dual level | Dual level | DIN Rail Terminal Blocks | |
| North American | 10 to 28 AWG | 10 to 28 AWG | 28 to 10 AWG | |
| International | 0.08 to 6.00 mm2 |