PHOENIX CONTACT USA DIN Rail Terminal Blocks 3031380

Description
Phoenix Contact 3031380
Request a Quote Datasheet
Description
Phoenix Contact 3031380
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 4580875 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4580875
DIN Rail Terminal Blocks 4580875
Phoenix Contact 3031380

Phoenix Contact 3031380

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-2054-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-2054-ND
Terminal Blocks - Din Rail, Channel 277-2054-ND
CONN TERM BLK GROUND 10-28AWG

CONN TERM BLK GROUND 10-28AWG

Buy Now Datasheet
Spring Cage Ground Terminal Block, AWG:20-10, Yellow-Green - 70169245 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spring Cage Ground Terminal Block, AWG:20-10, Yellow-Green
70169245
Spring Cage Ground Terminal Block, AWG:20-10, Yellow-Green 70169245
Spring cage terminal blocks are gaining attention because of their top-entry, speed of termination and push-in bridging systems. The wiring technician has a view of the connection points and the wire ducts can be positioned very close to the rail assemblies. If the screw clamp is not torqued with a power screwdriver, the spring cage is about 10-15% faster. A push-in style jumper is typical and if a dual channel design is chosen, you have a very flexible system to handle chain and multi-position bridging. This results in a lower installed cost.

Spring cage terminal blocks are gaining attention because of their top-entry, speed of termination and push-in bridging systems. The wiring technician has a view of the connection points and the wire ducts can be positioned very close to the rail assemblies. If the screw clamp is not torqued with a power screwdriver, the spring cage is about 10-15% faster. A push-in style jumper is typical and if a dual channel design is chosen, you have a very flexible system to handle chain and multi-position bridging. This results in a lower installed cost.

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3031380
DIN Rail Terminal Blocks 3031380
DIN Rail Terminal Blocks ST-4 PE

DIN Rail Terminal Blocks ST-4 PE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4580875 277-2054-ND 70169245 3031380
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Spring Cage Ground Terminal Block, AWG:20-10, Yellow-Green DIN Rail Terminal Blocks
Termination Options Spring Clamp; Spring clamp Spring Clamp Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant RoHS Compliant UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Ground Circuit Terminal DIN Rail Terminal Blocks
North American 10 to 28 AWG 10 to 28 AWG 28 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Sensor terminal block - 2000-5410/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details