CONN TERM BLK FEED THRU 10-28AWG
Blue, Feed-Through Terminal Block with Spring-Cage Connection
DIN Rail Terminal Blocks ST-4 BU
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3423-ND | 6483164 | 70169244 | 3031377 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Feed-Through; 1; 2; 20 to 10 AWG; 800 V; 40 A; 8 KV; PA; 10 mm | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Spring Clamp; Spring clamp | Spring Clamp | Spring Clamp; Spring Cage |
| Approvals | RoHS Compliant | RoHS Compliant | UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 10 to 28 AWG | 10 to 28 AWG | 28 to 10 AWG | |
| International | 0.08 to 6.00 mm2 |