PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3031365

Description
CONN TERM BLK FEED THRU 10-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-15041-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15041-ND
Terminal Blocks - Din Rail, Channel 277-15041-ND
CONN TERM BLK FEED THRU 10-28AWG

CONN TERM BLK FEED THRU 10-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3031365 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3031365
DIN Rail Terminal Blocks 3031365
DIN Rail Terminal Blocks ST 4 VT

DIN Rail Terminal Blocks ST 4 VT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15041-ND 3031365
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 28 AWG 28 to 10 AWG
International 0.08 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Shield terminal block - 2002-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers