CONN TERM BLK FEED THRU 12-28AWG
Modular Terminal Block, Gray Color, PA Insulation Material
DIN Rail Terminal Blocks ST 2.5 QUATTRO
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3238-ND | 6483079 | 70169237 | 3031306 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block; 24 AWG/kcmil (Min.) (Conductor Cross Section); Gray; 1; 2; PA | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Spring Clamp | Spring Clamp; Spring Cage | |
| Approvals | RoHS Compliant | RoHS Compliant | UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | Modular | DIN Rail Terminal Blocks | |
| North American | 12 to 28 AWG | 12 to 28 AWG | 28 to 12 AWG | |
| International | 0.08 to 4.00 mm2 |