CONN TERM BLK GROUND 12-28AWG
DIN Rail Terminal Blocks ST 2.5-TWIN-PE
Spring Cage Ground Terminal Block, AWG:26-12, Yellow-Green
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6483136 | 277-3334-ND | 3031267 | 70169242 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Spring Cage Ground Terminal Block, AWG:26-12, Yellow-Green |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | UL Recognized Component Mark (US and Canadian); VDE Component Mark |
| Termination Options | Spring Clamp | Spring Clamp; Spring Cage | Spring Clamp | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Ground Circuit Terminal | |
| North American | 12 to 28 AWG | 28 to 12 AWG | 12 to 28 AWG |