PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3031212

Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-2051-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-2051-ND
Terminal Blocks - Din Rail, Channel 277-2051-ND
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3884592 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3884592
DIN Rail Terminal Blocks 3884592
Phoenix Contact 3031212

Phoenix Contact 3031212

Supplier's Site
DIN Rail Terminal Blocks - 3031212 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3031212
DIN Rail Terminal Blocks 3031212
DIN Rail Terminal Blocks ST 2.5

DIN Rail Terminal Blocks ST 2.5

Buy Now Datasheet
Terminal Block, Feed-Through; 1; 2; 26 to 12 AWG; 600 V; 20 A; 8 KV; PA; 10 mm - 70169229 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Feed-Through; 1; 2; 26 to 12 AWG; 600 V; 20 A; 8 KV; PA; 10 mm
70169229
Terminal Block, Feed-Through; 1; 2; 26 to 12 AWG; 600 V; 20 A; 8 KV; PA; 10 mm 70169229
ST Series Spring Cage Terminal Blocks Spring cage terminal blocks are gaining attention because of their top-entry, speed of termination and push-in bridging systems. The wiring technician has a view of the connection points and the wire ducts can be positioned very close to the rail assemblies. If the screw clamp is not torqued with a power screwdriver, the spring cage is about 10-15% faster. A push-in style jumper is typical and if a dual channel design is chosen, you have a very flexible system to handle chain and multi-position bridging. This results in a lower installed cost. The outstanding feature of the ST spring cage feed-through terminal block is their space saving design and optimized handling. Specifications: Current Rating: ST1.5 - 15 A; ST2.5/4 - 30 A; ST6 - 50 A Voltage Rating: 600 V (Except ST1.5 Which Is 300 V)

ST Series Spring Cage Terminal Blocks
Spring cage terminal blocks are gaining attention because of their top-entry, speed of termination and push-in bridging systems. The wiring technician has a view of the connection points and the wire ducts can be positioned very close to the rail assemblies. If the screw clamp is not torqued with a power screwdriver, the spring cage is about 10-15% faster. A push-in style jumper is typical and if a dual channel design is chosen, you have a very flexible system to handle chain and multi-position bridging. This results in a lower installed cost.
The outstanding feature of the ST spring cage feed-through terminal block is their space saving design and optimized handling.
Specifications:

  • Current Rating: ST1.5 - 15 A; ST2.5/4 - 30 A; ST6 - 50 A
  • Voltage Rating: 600 V (Except ST1.5 Which Is 300 V)
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2051-ND 3884592 3031212 70169229
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Feed-Through; 1; 2; 26 to 12 AWG; 600 V; 20 A; 8 KV; PA; 10 mm
Termination Options Spring Clamp Spring Clamp; Spring clamp Spring Clamp; Spring Cage Spring Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Single Feed Through
North American 12 to 28 AWG 28 to 12 AWG 12 to 28 AWG
International 0.08 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details