CONN TERM BLK FEED THRU 14-26AWG
Spring Cage Terminal Block, AWG: 26-14,Gray
DIN Rail Terminal Blocks ST 1.5-TWIN
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6482997 | 277-3521-ND | 70169226 | 3031128 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Spring Cage Terminal Block, AWG: 26-14,Gray | DIN Rail Terminal Blocks |
| Approvals | RoHS Compliant | RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-0 |
| Termination Options | Spring Clamp | Spring Clamp | Spring Clamp; Spring Cage | |
| Terminal Block Type | Single Feed Through | Modular | DIN Rail Terminal Blocks | |
| North American | 14 to 26 AWG | 16 to 28 AWG | 28 to 16 AWG | |
| International | 0.08 to 1.50 mm2 |