CONN TERM BLK FEED THRU 10-30AWG
DIN Rail Terminal Blocks UK5 N RD
Universal Terminal Block, 24 to 10 AWG Wire, 6.2 mm W, Screw Connection, Red Color
Overview:
Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.
UK Modular Terminal Blocks - UK 5 N Red IEC universal terminal block with screww connection that accomodate AWG 30-10.
Features:
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7767854 | 277-3312-ND | 3026696 | 70169370 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | UK 5 N Red IEC Screw Clamp Terminal Block - 30-10 AWG |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | ||
| North American | 10 to 30 AWG | 24 to 10 AWG | 10 to 30 AWG |