CONN TERM BLK FEED THRU 14-30AWG
Terminal Block, Black Color, 1 Level, 32 A (Nom.) @ 50°C Nominal Current, 110 VAC Nominal Voltage
DIN Rail Terminal Blocks MT 1 5-TWIN BU
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3739-ND | 8040166 | 70169174 | 3025532 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block; 2; 3; 30-14; 400; 17.5 A; 4 kV; M 2; 0.22 Nm (Min.); PA; Screw | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw |
| Approvals | RoHS Compliant | RoHS Compliant | UL Listing Mark | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | Dual level; Modular | DIN Rail Terminal Blocks | |
| North American | 14 to 30 AWG | 16 to 26 AWG | 26 to 16 AWG | |
| International | 0.14 to 1.50 mm2 |