Phoenix Contact 3011067 Terminal Block
CONN TERM BLK DISCONN 14-30AWG
Four-Level (Initiator⁄Actuator)
Base terminal blocks for fuse, components and disconnect plugs are used in almost all electrical systems for the most varied switching tasks. As feed-through and base terminal blocks are often combined on one mounting rail, these base blocks are available in the design of the different terminal block ranges.
Gray colored terminal block.
DIN Rail Terminal Blocks VIOK 1 5-D/TG/D/PE
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2416153 | 277-3306-ND | 70169422 | 3011067 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block; 0.2 to 2.5 sq.mm.; 6.2 mm; 300 V; 15 A; 24-12 AWG; Gray | DIN Rail Terminal Blocks |
| Approvals | RoHS Compliant | RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-2 |
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
| North American | 14 to 30 AWG | 12 to 24 AWG | 24 to 12 AWG | |
| International | 0.20 to 4.00 mm2 | |||
| Voltage Rating | 300 volts | 250 volts | 250 volts |