PHOENIX CONTACT USA DIN Rail Terminal Blocks 3011038

Description
Phoenix Contact 3011038
Request a Quote Datasheet
Description
Phoenix Contact 3011038
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8041438 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8041438
DIN Rail Terminal Blocks 8041438
Phoenix Contact 3011038

Phoenix Contact 3011038

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3429-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3429-ND
Terminal Blocks - Din Rail, Channel 277-3429-ND
CONN TERM BLK FEED THRU 14-30AWG

CONN TERM BLK FEED THRU 14-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3011038 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3011038
DIN Rail Terminal Blocks 3011038
DIN Rail Terminal Blocks DLKB 2.5-PE

DIN Rail Terminal Blocks DLKB 2.5-PE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8041438 277-3429-ND 3011038
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
North American 14 to 30 AWG 24 to 12 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1712/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - MSMXX056 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details