PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3009118

Description
CONN TERM BLK FEED THRU 1/0-6AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 1/0-6AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3406-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3406-ND
Terminal Blocks - Din Rail, Channel 277-3406-ND
CONN TERM BLK FEED THRU 1/0-6AWG

CONN TERM BLK FEED THRU 1/0-6AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 6483653 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6483653
DIN Rail Terminal Blocks 6483653
Phoenix Contact 3009118

Phoenix Contact 3009118

Supplier's Site
DIN Rail Terminal Blocks - 3009118 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3009118
DIN Rail Terminal Blocks 3009118
DIN Rail Terminal Blocks UKH50 TERMINAL BLOCK

DIN Rail Terminal Blocks UKH50 TERMINAL BLOCK

Buy Now Datasheet
Terminal Block; DIN Rail; UKH 50 - 70169730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; DIN Rail; UKH 50
70169730
Terminal Block; DIN Rail; UKH 50 70169730
Terminal Block; DIN Rail; UKH 50

Terminal Block; DIN Rail; UKH 50

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3406-ND 6483653 3009118 70169730
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Block; DIN Rail; UKH 50
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to ? AWG 6 to 1 AWG ? to 6 AWG
International 16.00 to 70.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.952 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 93.62 – Screw terminal socket - 9362 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CSA, CE-2, cRUus, ukca, EAC-1, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details