PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3008012

Description
CONN TERM BLK FEED THR 1/0-18AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THR 1/0-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3260-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3260-ND
Terminal Blocks - Din Rail, Channel 277-3260-ND
CONN TERM BLK FEED THR 1/0-18AWG

CONN TERM BLK FEED THR 1/0-18AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 4580948 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4580948
DIN Rail Terminal Blocks 4580948
Phoenix Contact 3008012

Phoenix Contact 3008012

Supplier's Site
UK 35 N Gray IEC Screw Clamp Terminal Block - 18-1/0 AWG - 70169358 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 35 N Gray IEC Screw Clamp Terminal Block - 18-1/0 AWG
70169358
UK 35 N Gray IEC Screw Clamp Terminal Block - 18-1/0 AWG 70169358
Universal Terminal Block, 18 to 1⁄0 AWG Wire, 15.2 mm W, Screw Connection, Gray Color Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance. UK Modular Terminal Blocks - UK 35 N Gray IEC universal terminal block with screw connection that accomodate AWG 18-1/0. Features: Anti-Screw Back Design Universal Mounting Color: Gray

Universal Terminal Block, 18 to 1⁄0 AWG Wire, 15.2 mm W, Screw Connection, Gray Color

Overview:


Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.

UK Modular Terminal Blocks - UK 35 N Gray IEC universal terminal block with screw connection that accomodate AWG 18-1/0.


Features:

  • Anti-Screw Back Design
  • Universal Mounting
  • Color: Gray
Supplier's Site
DIN Rail Terminal Blocks - 3008012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3008012
DIN Rail Terminal Blocks 3008012
DIN Rail Terminal Blocks UK35 TERMINAL BLOCK

DIN Rail Terminal Blocks UK35 TERMINAL BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3260-ND 4580948 70169358 3008012
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks UK 35 N Gray IEC Screw Clamp Terminal Block - 18-1/0 AWG DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 18 to ? AWG 0 to 18 AWG 18 to 1 AWG
International 0.75 to 50.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Ground terminal block - 2000-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details