CONN TERM BLK DISCONN 10-26AWG
DIN Rail Terminal Blocks 8.2mm DBL LEVEL 5x20
Multiple Position Ground Terminal Blocks With Springcage Connection, Insulating Material PA
The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several disconnect levers can be coupled by means of the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator.
Features
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7767983 | 277-1569-ND | 3007204 | 70169137 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Fuse; 2; 4; 24 AWG (Max.); 400; 6.3 A; 6 kV; M3; 0.5 Nm; PA |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | UL Recognized Component Mark (US and Canadian) |
| Contacts Pitch | 8.20 mm (0.32 inches) | |||
| Terminal Block Type | Dual level | DIN Rail Terminal Blocks | Dual level; Fuse Holder or Fuse Block | |
| North American | 10 to 26 AWG | 24 to 12 AWG | 12 to 24 AWG |