CONN TERM BLK FEED THRU 6-24 AWG
DIN Rail Terminal Blocks UK 10-TWIN
1-Level Terminal Block with Double Connection
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7767867 | 277-3356-ND | 3005196 | 70169535 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block; 1; Double; 24 to 6 AWG;8 kV; M 4; 1.5 Nm; PA; Cross Section |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Dual level | |
| North American | 6 to 24 AWG | 20 to 6 AWG | 6 to 20 AWG | |
| International | 0.50 to 16.00 mm2 |