PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Din Rail, Channel 3005073

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Screw Voltage - IEC: 800V Current - UL: 65 A Voltage - UL: 600V Package: Bulk Terminal - Width: 10.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Screw Voltage - IEC: 800V Current - UL: 65 A Voltage - UL: 600V Package: Bulk Terminal - Width: 10.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Screw Voltage - IEC: 800V Current - UL: 65 A Voltage - UL: 600V Package: Bulk Terminal - Width: 10.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Screw
Voltage - IEC: 800V
Current - UL: 65 A
Voltage - UL: 600V
Package: Bulk
Terminal - Width: 10.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
76A 800V Electronic Connector
369-3005073
76A 800V Electronic Connector 369-3005073
Modular Terminal Block, 76A, 800V, 2-Pole, Screw Product overview: 3005073 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76A, 800V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 76A, 800V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3005073 can be used for catalog matching and distributor lookup.

Modular Terminal Block, 76A, 800V, 2-Pole, Screw Product overview: 3005073 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76A, 800V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 76A, 800V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3005073 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din Rail, Channel - 3005073 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
3005073
Din Rail, Channel 3005073
CONN TERM BLK FEED THRU 6-24 AWG

CONN TERM BLK FEED THRU 6-24 AWG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-3005073 3005073
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel 76A 800V Electronic Connector Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Paladin ® - 131-4318-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details