CONN TERM BLK FEED THRU 8-26 AWG
DIN Rail Terminal Blocks UK 6 N BU 8.2mm FEED-THRU BLUE
DIN Rail Terminal Blocks UK 6 N BU 8.2mm FEED-THRU BLUE
Universal Terminal Block, 24 to 8 AWG Wire, 8.2 mm W, Screw Connection, Blue Color
Overview:
Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.
UK Modular Terminal Blocks - UK 6 N Blue IEC universal terminal block with screww connection that accomodate AWG 26-8.
Features:
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-8AWG; No. of Positions:2Positions
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3502-ND | 629-3004977 | 3004977 | 70169375 | 92H2130 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks UK 6 N BU 8.2mm FEED-THRU BLUE | DIN Rail Terminal Blocks | UK 6 N Blue IEC Screw Clamp Terminal Block - 26-8 AWG | Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Phoenix Contact |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | ||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | ||
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed Through | DIN Rail Terminal Blocks | ||
| North American | 8 to 26 AWG | 8 to 26 AWG | 24 to 8 AWG | 8 to 24 AWG | 24 to 8 AWG |
| International | 0.20 to 10.00 mm2 |