CONN TERM BLK FEED THRU 8-26 AWG
DIN Rail Terminal Blocks 8.2mm UNIV.BLOCK
UK Type N IEC Terminal Blocks
Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. Eliminate future termination problems with the UK universal series.
Features:
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1502-ND | 4461724 | 3004524 | 70169374 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks | UK 6 N Gray IEC Screw Clamp Terminal Block - 26-8 AWG |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw | Screw Clamp |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | ||
| North American | 8 to 26 AWG | 24 to 8 AWG | 8 to 24 AWG | |
| International | 0.20 to 10.00 mm2 |