PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3004430

Description
CONN TERM BLK DISCONN 12-22AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3807-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3807-ND
Terminal Blocks - Din Rail, Channel 277-3807-ND
CONN TERM BLK DISCONN 12-22AWG

CONN TERM BLK DISCONN 12-22AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 7768182 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7768182
DIN Rail Terminal Blocks 7768182
Phoenix Contact 3004430

Phoenix Contact 3004430

Supplier's Site
DIN Rail Terminal Blocks - 3004430 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3004430
DIN Rail Terminal Blocks 3004430
DIN Rail Terminal Blocks UK 5-MTK

DIN Rail Terminal Blocks UK 5-MTK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3807-ND 7768182 3004430
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 22 AWG 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-20D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7600 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Sensor terminal block - 2000-5410/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers