PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3004388

Description
CONN TERM BLK FEED THRU 10-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3245-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3245-ND
Terminal Blocks - Din Rail, Channel 277-3245-ND
CONN TERM BLK FEED THRU 10-30AWG

CONN TERM BLK FEED THRU 10-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 1012795 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1012795
DIN Rail Terminal Blocks 1012795
Phoenix Contact 3004388

Phoenix Contact 3004388

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3004388
DIN Rail Terminal Blocks 3004388
DIN Rail Terminal Blocks UK5 N BU 6.2mm FEEDTHRU BLUE

DIN Rail Terminal Blocks UK5 N BU 6.2mm FEEDTHRU BLUE

Buy Now Datasheet
Conn Universal Terminal Blocks F 2 POS Screw ST 41A - 629-3004388 - Utmel Electronic Limited
Hong Kong, China
Conn Universal Terminal Blocks F 2 POS Screw ST 41A
629-3004388
Conn Universal Terminal Blocks F 2 POS Screw ST 41A 629-3004388
Conn Universal Terminal Blocks F 2 POS Screw ST 41A

Conn Universal Terminal Blocks F 2 POS Screw ST 41A

Supplier's Site
Terminal Block, Din, 5Mm, Blue; No. Of Positions Phoenix Contact - 26M7071 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 5Mm, Blue; No. Of Positions Phoenix Contact
26M7071
Terminal Block, Din, 5Mm, Blue; No. Of Positions Phoenix Contact 26M7071
TERMINAL BLOCK, DIN, 5MM, BLUE; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 5MM, BLUE; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
UK 5 N Blue IEC Screw Clamp Terminal Block - 30-10 AWG - 70169367 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 5 N Blue IEC Screw Clamp Terminal Block - 30-10 AWG
70169367
UK 5 N Blue IEC Screw Clamp Terminal Block - 30-10 AWG 70169367
Universal Terminal Block, 24 to 10 AWG Wire, 6.2 mm W, Screw Connection, Blue Color Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance. UK Modular Terminal Blocks - UK 5 N Black IEC universal terminal block with screww connection that accomodate AWG 30-10. Features: Anti-Screw Back Design Universal Mounting Color: Blue

Universal Terminal Block, 24 to 10 AWG Wire, 6.2 mm W, Screw Connection, Blue Color
Overview:

Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.


Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.

UK Modular Terminal Blocks - UK 5 N Black IEC universal terminal block with screww connection that accomodate AWG 30-10.


Features:

  • Anti-Screw Back Design
  • Universal Mounting
  • Color: Blue
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3245-ND 1012795 3004388 629-3004388 26M7071 70169367
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Conn Universal Terminal Blocks F 2 POS Screw ST 41A Terminal Block, Din, 5Mm, Blue; No. Of Positions Phoenix Contact UK 5 N Blue IEC Screw Clamp Terminal Block - 30-10 AWG
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Feed Through
North American 10 to 30 AWG 24 to 10 AWG 10 to 30 AWG 24 to 10 AWG 10 to 24 AWG
International 0.20 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546557-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Double Turret Terminal Board - 15440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Phenolic, XP
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details