PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3004362

Description
CONN TERM BLK FEED THRU 10-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1501-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1501-ND
Terminal Blocks - Din Rail, Channel 277-1501-ND
CONN TERM BLK FEED THRU 10-30AWG

CONN TERM BLK FEED THRU 10-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 1012789 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1012789
DIN Rail Terminal Blocks 1012789
Phoenix Contact 3004362

Phoenix Contact 3004362

Supplier's Site
DIN Rail Terminal Blocks - 3004362 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3004362
DIN Rail Terminal Blocks 3004362
DIN Rail Terminal Blocks UK5N 6.2mm FEED THRU 600V 30A GRAY

DIN Rail Terminal Blocks UK5N 6.2mm FEED THRU 600V 30A GRAY

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Phoenix Contact - 12K5521 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Phoenix Contact
12K5521
Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Phoenix Contact 12K5521
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-10AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet
UK 5 N Gray IEC Screw Clamp Terminal Block - 30-10 AWG - 70169365 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 5 N Gray IEC Screw Clamp Terminal Block - 30-10 AWG
70169365
UK 5 N Gray IEC Screw Clamp Terminal Block - 30-10 AWG 70169365
UK Type N IEC Terminal Blocks Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. Eliminate future termination problems with the UK universal series. Features: Anti-Screw Back Design Universal Mounting Specifications: Current Rating: UK 1.5 - 15 A; UK 2.5/3 - 20 A; UK 5 - 30 A; UK 6 - 50 A; UK 10 - 65 A; UK 16 - 85 A Voltage Rating: UK 1.5/2.5 - 300 V; UK 5 and Up - 600 V

UK Type N IEC Terminal Blocks
Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. Eliminate future termination problems with the UK universal series.
Features:

  • Anti-Screw Back Design
  • Universal Mounting
    Specifications:
  • Current Rating: UK 1.5 - 15 A; UK 2.5/3 - 20 A; UK 5 - 30 A; UK 6 - 50 A; UK 10 - 65 A; UK 16 - 85 A
  • Voltage Rating: UK 1.5/2.5 - 300 V; UK 5 and Up - 600 V
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1501-ND 1012789 3004362 12K5521 70169365
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Phoenix Contact UK 5 N Gray IEC Screw Clamp Terminal Block - 30-10 AWG
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 30 AWG 24 to 10 AWG 24 to 10 AWG 10 to 24 AWG
International 0.20 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.109 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2952 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers