PHOENIX CONTACT USA DIN Rail Terminal Blocks 3004249

Description
Phoenix Contact 3004249
Request a Quote Datasheet
Description
Phoenix Contact 3004249
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8041343 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8041343
DIN Rail Terminal Blocks 8041343
Phoenix Contact 3004249

Phoenix Contact 3004249

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-1562-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1562-ND
Terminal Blocks - Din Rail, Channel 277-1562-ND
CONN TERM BLK DISCONNECT 8-26AWG

CONN TERM BLK DISCONNECT 8-26AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3004249
DIN Rail Terminal Blocks 3004249
DIN Rail Terminal Blocks 10.2mm 110-250V

DIN Rail Terminal Blocks 10.2mm 110-250V

Buy Now Datasheet
Terminal Block, Fuse; 1; 2; 26-8; 600; 25 A; 6 kV; M4; 1.2 Nm; Cartridge; PA - 70169135 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Fuse; 1; 2; 26-8; 600; 25 A; 6 kV; M4; 1.2 Nm; Cartridge; PA
70169135
Terminal Block, Fuse; 1; 2; 26-8; 600; 25 A; 6 kV; M4; 1.2 Nm; Cartridge; PA 70169135
Partition Plate Kit Type, Gray Color of Kit, 2 mm Width The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several disconnect levers can be coupled by means of the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator. Features Hinged Disconnect Lever Blown Fuse Indicator Specifications Fuse Size: UK5 — 5 × 20, 5 × 25, 5 × 30 mm Fuse Size: UK6.3 — 6.3 × 32 mm (1⁄4" × 11⁄4") Fuse Size: UK10 — 10.3 × 38 mm Fuse Size: UKK5 — 5 × 20, 6.3 × 32 mm

Partition Plate Kit Type, Gray Color of Kit, 2 mm Width
The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several disconnect levers can be coupled by means of the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator.
Features

  • Hinged Disconnect Lever
  • Blown Fuse Indicator Specifications
  • Fuse Size: UK5 — 5 × 20, 5 × 25, 5 × 30 mm
  • Fuse Size: UK6.3 — 6.3 × 32 mm (1⁄4" × 11⁄4")
  • Fuse Size: UK10 — 10.3 × 38 mm
  • Fuse Size: UKK5 — 5 × 20, 6.3 × 32 mm
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8041343 277-1562-ND 3004249 70169135
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fuse; 1; 2; 26-8; 600; 25 A; 6 kV; M4; 1.2 Nm; Cartridge; PA
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-2 CSA Mark (US, NRTL/C); UL Listing Mark
Features Diode
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Fuse Holder or Fuse Block
North American 8 to 26 AWG 20 to 6 AWG 6 to 20 AWG
Unlock Full Specs
to access all available technical data