CONN TERM BLK DISCONN 10-26AWG
Cover, 1 mm Width, Gray Color
The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several disconnect levers can be coupled by means of the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator.
Features
DIN Rail Terminal Blocks 8.2mm HINGED 250V
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1558-ND | 7767851 | 70169047 | 3004142 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Fuse; 1; 2; 26-10; 600;6.3 A; 6 kV; M3; 0.5 Nm; Cartridge; PA | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw |
| Features | Diode | |||
| Approvals | RoHS Compliant | RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark | VDE Component Mark; UL 94 V-2 |
| Terminal Block Type | Single Feed Through | Fuse Holder or Fuse Block | DIN Rail Terminal Blocks | |
| North American | 10 to 26 AWG | 12 to 24 AWG | 24 to 12 AWG |