PHOENIX CONTACT USA Din Rail, Channel 3004100

Description
Terminal Block Connector 2 Position Disconnect Black 10-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Black 10-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-1557-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-1557-ND
Din Rail, Channel 277-1557-ND
Terminal Block Connector 2 Position Disconnect Black 10-26 AWG

Terminal Block Connector 2 Position Disconnect Black 10-26 AWG

Buy Now Datasheet
Singapore, Singapore
600V 12A Electronic Connector
369-3004100
600V 12A Electronic Connector 369-3004100
2-Pos Terminal Block, 600V, 12A, Screw, 10-26AWG Product overview: 3004100 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 12A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3004100 can be used for catalog matching and distributor lookup.

2-Pos Terminal Block, 600V, 12A, Screw, 10-26AWG Product overview: 3004100 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 12A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3004100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Disconnect Termination Style: Screw Current - IEC: 6.3 A Voltage - IEC: 500V Current - UL: 12 A Voltage - UL: 600V Package: Bulk Terminal - Width: 8.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Disconnect
Termination Style: Screw
Current - IEC: 6.3 A
Voltage - IEC: 500V
Current - UL: 12 A
Voltage - UL: 600V
Package: Bulk
Terminal - Width: 8.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 3004100 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
3004100
Din Rail, Channel 3004100
CONN TERM BLK DISCONN 10-26AWG

CONN TERM BLK DISCONN 10-26AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1557-ND 369-3004100 3004100
Product Name Din Rail, Channel 600V 12A Electronic Connector Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details